ATMEGA32-16MU alternative parts: ATMEGA1284P-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATmega AVR RISC 32KB Flash 5V 44-Pin VQFN EP
ATmega Series 128 KB Flash 16 KB SRAM 20 MHz 8-Bit Microcontroller - VQFN-44
Factory Lead Time:
7 Weeks
2 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VFQFN Exposed Pad
44-VFQFN Exposed Pad
Number of Pins:
44
44
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
32
32
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
2004
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
44
44
Termination:
SMD/SMT
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
0.5mm
Frequency:
16MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATMEGA32
ATMEGA1284P
Operating Supply Voltage:
5V
-
Power Supplies:
5V
2/5V
Interface:
2-Wire, I2C, SPI, UART, USART
2-Wire, I2C, SPI, UART, USART
Memory Size:
32kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
128KB 64K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Density:
256 kb
-
EEPROM Size:
1K x 8
4K x 8
Number of ADC Channels:
8
8
Number of PWM Channels:
4
6
Number of I2C Channels:
1
1
Height:
1mm
950μm
Length:
7.1mm
7.1mm
Width:
7.1mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Max (Vsup):
-
5.5V
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
Number of Serial I/Os:
-
2
Number of External Interrupts:
-
3
ATMEGA32-16MU

ATMEGA32-16MU

Microchip Technology