ATMEGA32U4-MU alternative parts: ATMEGA32A-MU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATmega Series 32 KB Flash 2.5 KB SRAM 16 MHz 8-Bit Microcontroller - QFN-44 | ATMEL ATMEGA32A-MU8 Bit Microcontroller, ATmega, 16 MHz, 32 KB, 2 KB, 44 Pins, QFN |
Factory Lead Time: | 10 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-VFQFN Exposed Pad | 44-VFQFN Exposed Pad |
Number of Pins: | 44 | 44 |
Data Converters: | A/D 12x10b | A/D 8x10b |
Number of I/Os: | 26 | 32 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATmega | AVR® ATmega |
Published: | 2001 | 2004 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 44 | 44 |
Terminal Position: | QUAD | QUAD |
Supply Voltage: | 5V | 5V |
Frequency: | 16MHz | 16MHz |
Base Part Number: | ATMEGA32U4 | ATMEGA32A |
Interface: | I2C, I2S, SPI, UART, USART, USB | 2-Wire, I2C, SPI, UART, USART |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2.5K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 16K x 16 | 32KB 16K x 16 |
Connectivity: | I2C, SPI, UART/USART, USB | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 5 | 3 |
EEPROM Size: | 1K x 8 | 1K x 8 |
Number of ADC Channels: | 12 | 8 |
Number of PWM Channels: | 8 | 4 |
Number of SPI Channels: | 2 | - |
Number of USB Channels: | 1 | - |
Height: | 950μm | 950μm |
Length: | 7.1mm | 7.1mm |
Width: | 7.1mm | 7.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Termination: | - | SMD/SMT |
Terminal Pitch: | - | 0.5mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Density: | - | 256 kb |
Number of I2C Channels: | - | 1 |

ATMEGA32U4-MU
(In Stock: 25)
Microchip TechnologyUnited States