ATSAMD20E18A-AN alternative parts: ATSAMD21E18A-AF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit SAM D20E ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray
MCU 32-Bit SAM D21E ARM Cortex M0 RISC 256KB Flash 3.3V 32-Pin TQFP Tray
Factory Lead Time:
8 Weeks
9 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-TQFP
32-TQFP
Surface Mount:
YES
-
Number of Pins:
32
32
Data Converters:
A/D 10x12b; D/A 1x10b
A/D 10x12b; D/A 1x10b
Number of I/Os:
26
26
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
SAM D20E
Automotive, AEC-Q100, SAM D21E
Published:
2014
2014
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.8mm
0.8mm
Frequency:
48MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ATSAMD20E18
ATSAMD21E18
Interface:
I2C, SPI, UART, USART
I2C, I2S, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
NO
YES
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Number of Timers/Counters:
6
6
Density:
2 Mb
-
Core Architecture:
ARM
ARM
Number of Programmable I/O:
26
-
Length:
7mm
7mm
Height Seated (Max):
1.2mm
1.2mm
Width:
7mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Operating Supply Voltage:
-
3.3V
Data Bus Width:
-
32b
ATSAMD20E18A-AN

ATSAMD20E18A-AN

(In Stock: 17)

Microchip Technology