ATTINY13A-PU alternative parts: ATTINY13V-10PQ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
8-bit Microcontrollers - MCU AVR 1K FLASH 64B EE 64B SRAM ADC 1.8V
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Data Converters:
A/D 4x10b
A/D 4x10b
Number of I/Os:
6
6
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2004
2004
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
5V
3V
Frequency:
20MHz
10MHz
Base Part Number:
ATTINY13A
ATTINY13
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
SPI
Memory Size:
1kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1KB 512 x 16
1KB 512 x 16
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
YES
Data Bus Width:
8b
8b
Address Bus Width:
8b
-
EEPROM Size:
64 x 8
64 x 8
Number of ADC Channels:
4
-
Number of PWM Channels:
2
-
Number of SPI Channels:
1
-
Height:
4.953mm
-
Length:
10.16mm
-
Width:
7.112mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Pitch:
-
2.54mm
Supply Voltage-Min (Vsup):
-
2.7V
PWM Channels:
-
YES
DAC Channels:
-
NO
Number of Timers/Counters:
-
1
On Chip Program ROM Width:
-
8
Height Seated (Max):
-
5.334mm
ATTINY13A-PU

ATTINY13A-PU

(In Stock: 30)

Microchip Technology