ATTINY13A-SSU alternative parts: ATTINY13-20SUR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V/5V 8-Pin SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
Factory Lead Time:
6 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.209, 5.30mm Width)
Number of Pins:
8
8
Data Converters:
A/D 4x10b
A/D 4x10b
Number of I/Os:
6
6
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2004
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
8
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Frequency:
20MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATTINY13A
ATTINY13
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
SPI
Memory Size:
1kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1KB 512 x 16
1KB 512 x 16
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
EEPROM Size:
64 x 8
64 x 8
Number of ADC Channels:
4
-
Number of PWM Channels:
2
-
Number of SPI Channels:
1
-
Height:
1.5mm
-
Length:
5mm
5.29mm
Width:
4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Power Supplies:
-
3/5V
Supply Voltage-Min (Vsup):
-
4.5V
PWM Channels:
-
YES
DAC Channels:
-
NO
Number of Timers/Counters:
-
1
ATTINY13A-SSU

ATTINY13A-SSU

(In Stock: 1000)

Microchip Technology