ATTINY26L-8SU alternative parts: ATTINY261V-10SU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin SOIC W
8-bit Microcontrollers - MCU AVR 2K FLASH 128B EE 128B SRAM ADC
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
20
Data Converters:
A/D 11x10b
A/D 11x10b
Number of I/Os:
16
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
AVR® ATtiny
AVR® ATtiny
Published:
1997
2010
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
20
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
250
-
Supply Voltage:
3V
-
Frequency:
8MHz
10MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATTINY26
ATTINY261
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3/5V
-
Interface:
2-Wire, SPI, UART
2-Wire, SPI
Memory Size:
2kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Number of Bits:
8
-
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 1K x 16
2KB 1K x 16
Connectivity:
USI
USI
Bit Size:
8
-
Access Time:
8 μs
10 μs
Has ADC:
YES
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
Address Bus Width:
8b
8b
Density:
16 kb
16 kb
EEPROM Size:
128 x 8
128 x 8
Number of ADC Channels:
11
11
Number of PWM Channels:
2
3
Number of I2C Channels:
1
1
Height:
2.35mm
2.65mm
Length:
13mm
13mm
Width:
7.6mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
20-SOIC
Memory Types:
-
FLASH
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1.8V
Speed:
-
10MHz
Number of Timers/Counters:
-
2
Core Architecture:
-
AVR
Max Frequency:
-
10MHz
Number of Programmable I/O:
-
16
Number of SPI Channels:
-
1
ATTINY26L-8SU

ATTINY26L-8SU

(In Stock: 9674)

Microchip Technology