ATTINY461V-10MU alternative parts: ATMEGA48V-10AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 256B SRAM ADC | ATMEGA48V-10AU, 8bit AVR Microcontroller, 10MHz, 4 kB Flash, 32-Pin TQFP |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-TQFP |
Number of Pins: | 32 | 32 |
Data Converters: | A/D 11x10b | A/D 8x10b |
Number of I/Os: | 16 | 23 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | AVR® ATtiny | AVR® ATmega |
Published: | 2007 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Frequency: | 10MHz | 10MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATTINY461 | ATMEGA48 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | 2-Wire, SPI | 2-Wire, I2C, SPI, Serial, UART, USART |
Memory Size: | 4kB | 4kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 4KB 2K x 16 | 4KB 2K x 16 |
Connectivity: | USI | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 10 μs | 10 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 2 | 3 |
EEPROM Size: | 256 x 8 | 256 x 8 |
Number of ADC Channels: | 11 | 8 |
Number of PWM Channels: | 6 | 6 |
Number of I2C Channels: | 1 | 1 |
Height: | 1mm | 1.2mm |
Length: | 5mm | 7.1mm |
Width: | 5mm | 7.1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Operating Supply Voltage: | - | 5.5V |
Power Supplies: | - | 2/5V |
Speed: | - | 20 MHz |
Density: | - | 32 kb |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
RAM (words): | - | 512 |
Number of Serial I/Os: | - | 1 |
Number of External Interrupts: | - | 2 |
REACH SVHC: | - | No SVHC |

ATTINY461V-10MU
(In Stock: 90000)
Microchip TechnologyUnited States