ATTINY84A-PU alternative parts: PIC16F1454-E/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 14DIP | 8-bit Microcontrollers - MCU 7KB Flsh 1kB RAM 48MHz Int Osc 12 I/0 |
Factory Lead Time: | 3 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Data Converters: | A/D 8x10b | - |
Number of I/Os: | 12 | 8 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Tube |
Series: | AVR® ATtiny | PIC® XLP™ 16F |
Published: | 1997 | 2012 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 14 | 14 |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | NOT SPECIFIED |
Supply Voltage: | 5V | 3V |
Frequency: | 20MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | NOT SPECIFIED |
Base Part Number: | ATTINY84A | PIC16F1454 |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 4.5V | 2.7V |
Interface: | SPI | I2C, LIN, SPI, UART, USART, USB |
Memory Size: | 8kB | 14kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 14KB 8K x 14 |
Connectivity: | USI | I2C, LINbus, SPI, UART/USART, USB |
Bit Size: | 8 | 8 |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 2 | - |
EEPROM Size: | 512 x 8 | - |
Number of ADC Channels: | 8 | - |
Number of I2C Channels: | 1 | - |
Height: | 5.334mm | - |
Length: | 19.69mm | 19.05mm |
Width: | 7.11mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | NO |
Usage Level: | - | Automotive grade |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Additional Feature: | - | ALSO OPERATES @20MHZ WITH 2.3V MIN |
Terminal Pitch: | - | 2.54mm |
Power Supplies: | - | 2.5/5V |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 14 |
CPU Family: | - | PIC |
Screening Level: | - | TS 16949 |
Height Seated (Max): | - | 5.334mm |

ATTINY84A-PU
(In Stock: 104)
Microchip TechnologyUnited States