ATTINY84A-PU alternative parts: PIC16F1615-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 14DIP | 14KB Flash,1K RAM,32MHz Int. Osc,10-bit ADC,ZCD,WWDT,CRC |
Factory Lead Time: | 3 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Data Converters: | A/D 8x10b | A/D 8x10b; D/A 1x8b |
Number of I/Os: | 12 | 12 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | AVR® ATtiny | PIC® XLP™ 16F |
Published: | 1997 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Supply Voltage: | 5V | - |
Frequency: | 20MHz | 32MHz |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | ATTINY84A | PIC16F1615 |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 4.5V | - |
Interface: | SPI | I2C, LIN, SPI, UART, USART |
Memory Size: | 8kB | 14kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 14KB 8K x 14 |
Connectivity: | USI | I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | - |
DMA Channels: | NO | - |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 2 | 5 |
EEPROM Size: | 512 x 8 | - |
Number of ADC Channels: | 8 | 8 |
Number of I2C Channels: | 1 | - |
Height: | 5.334mm | 3.302mm |
Length: | 19.69mm | 26.162mm |
Width: | 7.11mm | 15.24mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Supply Current-Max: | - | 6mA |
CPU Family: | - | PIC |
Number of UART Channels: | - | 1 |
Number of PWM Channels: | - | 2 |
Number of USB Channels: | - | 0 |
Lead Free: | - | Lead Free |

ATTINY84A-PU
(In Stock: 104)
Microchip TechnologyUnited States