ATTINY88-MU alternative parts: ATMEGA88PB-MNR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 32VQFN | MCU 8-Bit ATmega AVR RISC 8KB Flash 5V 32-Pin VFQFN EP T/R |
Factory Lead Time: | 6 Weeks | 4 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Number of Pins: | 32 | 32 |
Manufacturer Package Identifier: | 32M1-A | - |
Data Converters: | A/D 8x10b | A/D 8x10b |
Number of I/Os: | 28 | 27 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | AVR® ATtiny | AVR® ATmega |
Published: | 1997 | 2016 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Termination: | SMD/SMT | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 12MHz | 20MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | ATTINY88 | ATMEGA88PB |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 4.5V | - |
Interface: | 2-Wire, I2C, I2S, SPI | I2C, SPI, UART, USART |
Memory Size: | 8kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 8KB 4K x 16 |
Connectivity: | I2C, SPI | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Density: | 64 kb | - |
EEPROM Size: | 64 x 8 | 512 x 8 |
Number of ADC Channels: | 8 | - |
Number of PWM Channels: | 2 | - |
Number of I2C Channels: | 1 | - |
Height: | 1mm | - |
Length: | 5.1mm | 5mm |
Width: | 5.1mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Usage Level: | - | Automotive grade |
Terminal Form: | - | NO LEAD |
Operating Supply Voltage: | - | 5V |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 3 |
On Chip Program ROM Width: | - | 8 |
Screening Level: | - | TS 16949 |
Height Seated (Max): | - | 0.9mm |

ATTINY88-MU
(In Stock: 2)
Microchip TechnologyUnited States