ATTINY88-PU alternative parts: ATMEGA88V-10PU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AVR, 8KB FLASH, 64B EE, 512B SRAM - 12MHz, PDIP, IND TEMP, Green, 1.8-5.5V | MCU 8-bit ATmega AVR RISC 8KB Flash 2.5V/3.3V/5V 28-Pin PDIP |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Package / Case: | 28-DIP (0.300, 7.62mm) | 28-DIP (0.300, 7.62mm) |
Mounting Type: | Through Hole | Through Hole |
Mount: | Through Hole | Through Hole |
Contact Plating: | Tin | Tin |
Number of Pins: | 28 | 28 |
Data Converters: | A/D 6x10b | A/D 6x10b |
Watchdog Timers: | Yes | Yes |
Number of I/Os: | 24 | 23 |
Series: | AVR® ATtiny | AVR® ATmega |
Published: | 1997 | 1997 |
Packaging: | Tube | Tube |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | - |
Termination: | Through Hole | - |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Supply Voltage: | 5V | - |
Frequency: | 12MHz | 10MHz |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | ATTINY88 | ATMEGA88 |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 4.5V | - |
Interface: | 2-Wire, I2C, I2S, SPI | 2-Wire, I2C, SPI, Serial, UART, USART |
Memory Size: | 8kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | - |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 8KB 4K x 16 |
Connectivity: | I2C, SPI | I2C, SPI, UART/USART |
Bit Size: | 8 | - |
Has ADC: | YES | - |
DMA Channels: | NO | - |
Data Bus Width: | 8b | 8b |
Density: | 64 kb | 64 kb |
EEPROM Size: | 64 x 8 | 512 x 8 |
Number of ADC Channels: | 6 | 6 |
Number of PWM Channels: | 2 | 6 |
Number of I2C Channels: | 1 | 1 |
Height: | 4.064mm | 4.572mm |
Length: | 34.8mm | 34.8mm |
Width: | 7.493mm | 7.49mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 28-PDIP |
Memory Types: | - | FLASH |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 1.8V |
Speed: | - | 10MHz |
Number of Bits: | - | 8 |
Access Time: | - | 10 μs |
Number of Timers/Counters: | - | 3 |
Core Architecture: | - | AVR |
Max Frequency: | - | 10MHz |
Number of Programmable I/O: | - | 23 |
Number of SPI Channels: | - | 1 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

ATTINY88-PU
(In Stock: 23711)
Microchip TechnologyUnited States