ATTINY88-PU alternative parts: ATTINY48-PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AVR, 8KB FLASH, 64B EE, 512B SRAM - 12MHz, PDIP, IND TEMP, Green, 1.8-5.5V
In a Pack of 5, Microchip ATTINY48-PU, 8bit AVR Microcontroller, 12MHz, 4 kB Flash, 28-Pin PDIP
Factory Lead Time:
7 Weeks
4 Weeks
Package / Case:
28-DIP (0.300, 7.62mm)
28-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
Through Hole
Contact Plating:
Tin
Tin
Number of Pins:
28
28
Data Converters:
A/D 6x10b
A/D 6x10b
Watchdog Timers:
Yes
Yes
Number of I/Os:
24
24
Series:
AVR® ATtiny
AVR® ATtiny
Published:
1997
1997
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Termination:
Through Hole
Through Hole
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Supply Voltage:
5V
5V
Frequency:
12MHz
12MHz
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
ATTINY88
ATTINY48
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
4.5V
4.5V
Interface:
2-Wire, I2C, I2S, SPI
2-Wire, I2C, I2S, SPI
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
4KB 2K x 16
Connectivity:
I2C, SPI
I2C, SPI
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Density:
64 kb
32 kb
EEPROM Size:
64 x 8
64 x 8
Number of ADC Channels:
6
6
Number of PWM Channels:
2
2
Number of I2C Channels:
1
1
Height:
4.064mm
4.064mm
Length:
34.8mm
34.8mm
Width:
7.493mm
7.493mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
-
No
ATTINY88-PU

ATTINY88-PU

(In Stock: 23711)

Microchip Technology