ATXMEGA128A1U-AU alternative parts: ATXMEGA64A1U-AUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT 128KB FLASH 100TQFP | MCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 100-Pin TQFP T/R |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-TQFP | 100-TQFP |
Number of Pins: | 100 | 100 |
Data Converters: | A/D 16x12b; D/A 4x12b | A/D 16x12b; D/A 4x12b |
Number of I/Os: | 78 | 78 |
ROM(word): | 65536 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | AVR® XMEGA® A1U | AVR® XMEGA® A1U |
Published: | 2013 | 2013 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 32MHz | 32MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ATXMEGA128 | ATXMEGA64 |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Interface: | EBI/EMI, I2C, IrDA, SPI, UART, USART, USB | EBI/EMI, I2C, IrDA, SPI, UART, USART, USB |
Memory Size: | 128kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.6V~3.6V | 1.6V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8/16-Bit | 8/16-Bit |
Program Memory Size: | 128KB 64K x 16 | 64KB 32K x 16 |
Connectivity: | EBI/EMI, I2C, IrDA, SPI, UART/USART, USB | EBI/EMI, I2C, IrDA, SPI, UART/USART |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 8 | 8 |
EEPROM Size: | 2K x 8 | 2K x 8 |
Boundary Scan: | YES | YES |
Low Power Mode: | NO | NO |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of ADC Channels: | 16 | 16 |
Number of Serial I/Os: | 8 | 8 |
Number of PWM Channels: | 24 | - |
Number of I2C Channels: | 4 | - |
Number of USB Channels: | 1 | - |
Height: | 1mm | - |
Length: | 14mm | 14mm |
Width: | 14mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 657.000198mg |
Supply Voltage-Min (Vsup): | - | 1.6V |
PWM Channels: | - | YES |
Address Bus Width: | - | 24 |
On Chip Program ROM Width: | - | 16 |
On Chip Data RAM Width: | - | 16 |
Height Seated (Max): | - | 1.2mm |

ATXMEGA128A1U-AU
(In Stock: 1480)
Microchip TechnologyUnited States