B340A-13-F alternative parts: B320A-13-F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 40V 3A SMA | DIODE SCHOTTKY 20V 3A SMA |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AC, SMA | DO-214AC, SMA |
Number of Pins: | 2 | 2 |
Weight: | 64.013223mg | 64.013223mg |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 0.85W | 0.85W |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2012 | 2017 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | -55°C |
Applications: | EFFICIENCY | EFFICIENCY |
Additional Feature: | FREE WHEELING DIODE, LOW POWER LOSS | FREE WHEELING DIODE, LOW POWER LOSS |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 |
Capacitance: | 250pF | 200pF |
Voltage - Rated DC: | 40V | 20V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | C BEND | C BEND |
Current Rating: | 3A | 3A |
Base Part Number: | B340 | B320 |
Pin Count: | 2 | 2 |
Polarity: | Standard | Standard |
Voltage: | 40V | - |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Current: | 3A | - |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 40V | 500μA @ 20V |
Output Current: | 3A | 3A |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | 500mV @ 3A |
Forward Current: | 3A | 3A |
Operating Temperature - Junction: | -55°C~150°C | -55°C~150°C |
Forward Voltage: | 500mV | 500mV |
Max Reverse Voltage (DC): | 40V | 20V |
Average Rectified Current: | 3A | 3A |
Number of Phases: | 1 | 1 |
Peak Reverse Current: | 500μA | 500μA |
Max Repetitive Reverse Voltage (Vrrm): | 40V | 20V |
Capacitance @ Vr, F: | 200pF @ 4V 1MHz | 200pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 80A | 80A |
Reverse Voltage: | 40V | 20V |
Max Forward Surge Current (Ifsm): | 80A | 80A |
Height: | 2.1mm | 2.4mm |
Length: | 4.6mm | 4.6mm |
Width: | 2.92mm | 2.92mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Max Junction Temperature (Tj): | - | 150°C |

B340A-13-F
(In Stock: 121024)
Diodes IncorporatedUnited States