BAS416,115 alternative parts: BAV116W-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 200MA SOD323
DIODE GEN PURP 130V 215MA SOD123
Factory Lead Time:
4 Weeks
19 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SOD-123
Surface Mount:
YES
-
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Operating Temperature (Max.):
150°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.70
8541.10.00.70
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
BAS416
BAV116W
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Standard Recovery >500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
5nA @ 75V
5nA @ 75V
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1.25V @ 150mA
Forward Current:
200mA
215mA
Operating Temperature - Junction:
150°C Max
-65°C~150°C
Voltage - DC Reverse (Vr) (Max):
75V
-
Current - Average Rectified (Io):
200mA DC
215mA DC
Reverse Recovery Time:
3μs
3 μs
Rep Pk Reverse Voltage-Max:
85V
-
Capacitance @ Vr, F:
2pF @ 0V 1MHz
5pF @ 0V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Weight:
-
10.007382mg
Pbfree Code:
-
yes
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Capacitance:
-
5pF
Power Rating:
-
250mW
Voltage - Rated DC:
-
130V
Current Rating:
-
215mA
Element Configuration:
-
Single
Power Dissipation:
-
250mW
Output Current:
-
215mA
Max Surge Current:
-
4A
Forward Voltage:
-
1.25V
Max Reverse Voltage (DC):
-
130V
Average Rectified Current:
-
215mA
Peak Reverse Current:
-
5nA
Max Repetitive Reverse Voltage (Vrrm):
-
130V
Peak Non-Repetitive Surge Current:
-
4A
Recovery Time:
-
3 μs
Height:
-
1.25mm
Length:
-
2.85mm
Width:
-
1.7mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
BAS416,115

BAS416,115

(In Stock: 24379)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.033278

    $0.03

  • 10

    $0.031394

    $0.31

  • 100

    $0.029617

    $2.96

  • 500

    $0.027941

    $13.97

  • 1000

    $0.026359

    $26.36

Minimum: 1 Multiples: 1

Unit Price: $0.033278

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity