BAT30F4 alternative parts: MDB6S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C
Diode Rectifier Bridge Single 600V 1A 4-Pin Micro DIP SMD T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
15 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
4-SMD, Gull Wing
Number of Pins:
2
4
Diode Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
BAT30F4
-
Number of Elements:
1
1
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
4
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Capacitance:
10pF
470nF
Terminal Position:
BOTTOM
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
BAT30
MDB6
Case Code (Metric):
0201
2012
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
-
Diode Type:
Schottky
Single Phase
Current - Reverse Leakage @ Vr:
50μA @ 30V
10μA @ 600V
Voltage - Forward (Vf) (Max) @ If:
310mV @ 10mA
1.1V @ 1A
Forward Current:
300mA
1A
Operating Temperature - Junction:
-30°C~85°C
-
Output Current-Max:
0.3A
1A
Forward Voltage:
310mV
1.1V
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
300mA
-
Peak Reverse Current:
50μA
10μA
Max Repetitive Reverse Voltage (Vrrm):
30V
600V
Peak Non-Repetitive Surge Current:
4A
30A
Reverse Voltage:
30V
-
Max Forward Surge Current (Ifsm):
4A
30A
Max Junction Temperature (Tj):
150°C
-
Height:
320μm
1.45mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
270mg
Voltage Rated:
-
25V
Operating Temperature:
-
-55°C~150°C TJ
Published:
-
2013
Tolerance:
-
10%
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Case Code (Imperial):
-
0805
Max Reverse Leakage Current:
-
10μA
Max Surge Current:
-
30A
Number of Phases:
-
1
Length:
-
2.0066mm
Width:
-
304.8μm
Thickness:
-
939.8μm
Radiation Hardening:
-
No
BAT30F4

BAT30F4

(In Stock: 207900)

STMicroelectronics