BAT54S,215 alternative parts: MMBD4448

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ARRAY SCHOTTKY 30V SOT23
ON SEMICONDUCTOR - MMBD4448 - SMALL SIGNAL DIODE, 100V 200mA SOT-23
Factory Lead Time:
4 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Diode Element Material:
SILICON
-
Contact Materials:
Copper
-
Number of Elements:
2
-
Power Dissipation (Max):
0.25W
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-55°C
Color:
Black
-
HTS Code:
8541.10.00.70
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
500mA
200mA
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
BAT54S
MMBD4448
Pin Count:
3
-
Lead Pitch:
2.5mm
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Schottky
Standard
Current - Reverse Leakage @ Vr:
2μA @ 25V
5μA @ 75V
Voltage - Forward (Vf) (Max) @ If:
800mV @ 100mA
1V @ 100mA
Forward Current:
200mA
200mA
Operating Temperature - Junction:
150°C Max
-55°C~150°C
Output Current-Max:
0.2A
-
Voltage - DC Reverse (Vr) (Max):
30V
75V
Current - Average Rectified (Io):
200mA DC
200mA
Forward Voltage:
800mV
1V
Reverse Recovery Time:
5ns
4 ns
Diode Configuration:
1 Pair Series Connection
-
Height:
3.1mm
939μm
Length:
28mm
3.05mm
Width:
30.5mm
1.397mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
LIFETIME (Last Updated: 20 hours ago)
Supplier Device Package:
-
SOT-23-3
Weight:
-
30mg
Published:
-
1998
Capacitance:
-
2pF
Voltage - Rated DC:
-
100V
Polarity:
-
Standard
Element Configuration:
-
Single
Power Dissipation:
-
350mW
Output Current:
-
600mA
Max Surge Current:
-
2A
Max Reverse Voltage (DC):
-
75V
Average Rectified Current:
-
200mA
Peak Reverse Current:
-
5μA
Max Repetitive Reverse Voltage (Vrrm):
-
100V
Capacitance @ Vr, F:
-
2pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
-
2A
Reverse Voltage:
-
100V
Max Forward Surge Current (Ifsm):
-
2A
Recovery Time:
-
4 ns
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
BAT54S,215

BAT54S,215

(In Stock: 35127)

Nexperia USA Inc.