BC556BTA alternative parts: 2N5086BU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 65V 0.1A TO-92 | TRANS PNP 50V 0.1A TO-92 |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 240.007063mg | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 65V | 50V |
Collector-Emitter Saturation Voltage: | -250mV | - |
Number of Elements: | 1 | 1 |
hFEMin: | 110 | 150 |
Operating Temperature: | 150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Box (TB) | Bulk |
Published: | 2007 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | -65V | -50V |
Max Power Dissipation: | 500mW | 625mW |
Terminal Position: | BOTTOM | - |
Current Rating: | -100mA | -100mA |
Frequency: | 150MHz | 40MHz |
Base Part Number: | BC556 | 2N5086 |
Voltage: | 65V | - |
Element Configuration: | Single | Single |
Current: | 1A | - |
Power Dissipation: | 500mW | 625mW |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 150MHz | 40MHz |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 65V | 50V |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 200 @ 2mA 5V | 150 @ 100μA 5V |
Current - Collector Cutoff (Max): | 15nA ICBO | 50nA |
Vce Saturation (Max) @ Ib, Ic: | 650mV @ 5mA, 100mA | 300mV @ 1mA, 10mA |
Transition Frequency: | 150MHz | - |
Max Breakdown Voltage: | 65V | - |
Collector Base Voltage (VCBO): | 80V | 50V |
Emitter Base Voltage (VEBO): | 5V | 3V |
Height: | 4.58mm | - |
Length: | 4.58mm | - |
Width: | 3.86mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |

BC556BTA
(In Stock: 2000)
ON SemiconductorUnited States