BCP53-16TX alternative parts: BCP56-16TX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 | In a Pack of 100, Nexperia BCP56-16TX NPN Transistor, 1 A, 80 V, 3-Pin SC-73, SOT223 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 80V | 80V |
Number of Elements: | 1 | 1 |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2008 | 2005 |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Operating Temperature: | 150°C TJ | 150°C TJ |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
Max Power Dissipation: | 1.35W | 1.35W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Pin Count: | 4 | 4 |
Reference Standard: | AEC-Q101; IEC-60134 | AEC-Q101; IEC-60134 |
JESD-30 Code: | R-PDSO-G4 | R-PDSO-G4 |
Configuration: | SINGLE | SINGLE |
Case Connection: | COLLECTOR | COLLECTOR |
Power - Max: | 1.35W | 1.35W |
Transistor Application: | SWITCHING | SWITCHING |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 500mV | 500mV |
Max Collector Current: | 1A | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 63 @ 150mA 2V | 100 @ 150mA 2V |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 50mA, 500mA | 500mV @ 50mA, 500mA |
Transition Frequency: | 140MHz | 155MHz |
Max Breakdown Voltage: | 80V | 80V |
Frequency - Transition: | 145MHz | 100MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Tin (Sn) |

BCP53-16TX
(In Stock: 500)
Nexperia USA Inc.United States