BF494 alternative parts: FPNH10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANSISTOR RF NPN 20V TO-92
TRANSISTOR RF NPN 25V 50MA TO-92
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Collector-Emitter Breakdown Voltage:
20V
25V
Number of Elements:
1
1
hFEMin:
65
60
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Voltage - Rated DC:
20V
25V
Max Power Dissipation:
350mW
350mW
Reach Compliance Code:
unknown
-
Current Rating:
30mA
50mA
Element Configuration:
Single
Single
Power Dissipation:
350mW
350mW
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
20V
25V
Max Collector Current:
30mA
50mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
67 @ 1mA 10V
60 @ 4mA 10V
Collector Base Voltage (VCBO):
30V
30V
Emitter Base Voltage (VEBO):
5V
3V
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
50mA
Published:
-
2009
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Frequency:
-
650MHz
Polarity:
-
NPN
Power - Max:
-
350mW
Gain Bandwidth Product:
-
650MHz
Voltage - Collector Emitter Breakdown (Max):
-
25V
Max Frequency:
-
650MHz
Frequency - Transition:
-
650MHz
Continuous Collector Current:
-
50mA
BF494

BF494

(In Stock: 15000)

ON Semiconductor