BF494 alternative parts: KSC1187YBU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANSISTOR RF NPN 20V TO-92 | TRANS NPN 20V 0.03A TO-92 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Collector-Emitter Breakdown Voltage: | 20V | 20V |
Number of Elements: | 1 | 1 |
hFEMin: | 65 | 40 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Bulk |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Voltage - Rated DC: | 20V | 20V |
Max Power Dissipation: | 350mW | 250mW |
Reach Compliance Code: | unknown | - |
Current Rating: | 30mA | 30mA |
Element Configuration: | Single | Single |
Power Dissipation: | 350mW | 250mW |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 20V | 20V |
Max Collector Current: | 30mA | 30mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 67 @ 1mA 10V | 120 @ 2mA 10V |
Collector Base Voltage (VCBO): | 30V | 30V |
Emitter Base Voltage (VEBO): | 5V | 4V |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-92-3 |
Current-Collector (Ic) (Max): | - | 30mA |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Frequency: | - | 700MHz |
Base Part Number: | - | KSC1187 |
Polarity: | - | NPN |
Power - Max: | - | 250mW |
Gain Bandwidth Product: | - | 700MHz |
Current - Collector Cutoff (Max): | - | 100nA ICBO |
Voltage - Collector Emitter Breakdown (Max): | - | 20V |
Frequency - Transition: | - | 700MHz |
Radiation Hardening: | - | No |

BF494
(In Stock: 15000)
ON SemiconductorUnited States