BF494 alternative parts: KSP10BU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANSISTOR RF NPN 20V TO-92 | RF TRANS NPN 25V 650MHZ TO92-3 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Collector-Emitter Breakdown Voltage: | 20V | 25V |
Number of Elements: | 1 | 1 |
hFEMin: | 65 | 60 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Bulk |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 20V | 25V |
Max Power Dissipation: | 350mW | 350mW |
Reach Compliance Code: | unknown | - |
Current Rating: | 30mA | 100mA |
Element Configuration: | Single | Single |
Power Dissipation: | 350mW | 350mW |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 20V | 25V |
Max Collector Current: | 30mA | 50mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 67 @ 1mA 10V | 60 @ 4mA 10V |
Collector Base Voltage (VCBO): | 30V | 30V |
Emitter Base Voltage (VEBO): | 5V | 3V |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 11 hours ago) |
Factory Lead Time: | - | 6 Weeks |
Weight: | - | 179mg |
Transistor Element Material: | - | SILICON |
Collector-Emitter Saturation Voltage: | - | 500mV |
Published: | - | 2002 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
Terminal Position: | - | BOTTOM |
Frequency: | - | 650MHz |
Base Part Number: | - | KSP10 |
Gain Bandwidth Product: | - | 650MHz |
Polarity/Channel Type: | - | NPN |
Transition Frequency: | - | 650MHz |
Collector-Base Capacitance-Max: | - | 0.7pF |
Height: | - | 4.58mm |
Length: | - | 4.58mm |
Width: | - | 3.86mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

BF494
(In Stock: 15000)
ON SemiconductorUnited States