BLM18PG471SN1D alternative parts: BLM15PX471SN1D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MURATA - BLM18PG471SN1D - Ferrite Bead, 0603 [1608 Metric], 470 ohm, 1 A, BLM18P Series, 0.2 ohm, ± 25%
EMI Filter Beads, Chips & Arrays 0402 470ohm 1000mA /-25%
Lifecycle Status:
IN PRODUCTION (Last Updated: 3 weeks ago)
IN PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0402 (1005 Metric)
Number of Pins:
2
2
Material:
Ferrite, Steel
Steel
Core Material:
Ferrite
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EMIFIL®, BLM18
EMIFIL®, BLM15
Size / Dimension:
0.063Lx0.032W 1.60mmx0.80mm
0.039Lx0.022W 1.00mmx0.55mm
Tolerance:
25%
25%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Resistance:
200mOhm
470Ohm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn)
HTS Code:
8504.50.80.00
8504.50.80.00
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Number of Functions:
1
1
Depth:
800μm
-
Construction:
Chip Bead
-
Current Rating:
1A
1A
Military Standard:
Not
-
Case Code (Metric):
1608
1005
Case Code (Imperial):
0603
0402
Test Frequency:
100MHz
100MHz
Impedance:
470Ohm
470Ohm
Max DC Current:
1A
1A
Filter Type:
Power Line
Power Line
DC Current:
1A
-
Number of Lines:
1
1
DC Resistance (DCR) (Max):
200mOhm
200mOhm
Impedance @ Frequency:
470Ohm @ 100MHz
470Ohm @ 100MHz
Height:
800μm
500μm
Width:
0.8mm
0.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
BLM18PG471SN1D

BLM18PG471SN1D

(In Stock: 136055)

Murata Electronics