BS170 alternative parts: BS270
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR BS170.....MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V | MOSFET Transistor, N Channel, 400 mA, 60 V, 1.2 ohm, 10 V, 2.1 V |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Contact Plating: | Copper, Silver, Tin | Copper, Silver, Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 4.535924g | 200mg |
Current - Continuous Drain (Id) @ 25℃: | 500mA Ta | 400mA Ta |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 4.5V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 830mW Ta | 625mW Ta |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2005 | 1998 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 5Ohm | 2MOhm |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 60V | 60V |
Current Rating: | 500mA | 400mA |
Base Part Number: | BS170 | BS270 |
Voltage: | 60V | - |
Element Configuration: | Single | Single |
Current: | 5A | - |
Power Dissipation: | 830mW | 630mW |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 5Ohm @ 200mA, 10V | 2 Ω @ 500mA, 10V |
Vgs(th) (Max) @ Id: | 3V @ 1mA | 2.5V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 40pF @ 10V | 50pF @ 25V |
Drain to Source Voltage (Vdss): | 60V | - |
Vgs (Max): | ±20V | ±20V |
Continuous Drain Current (ID): | 500mA | 400mA |
Threshold Voltage: | 2.1V | 2.1V |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 60V | 60V |
Input Capacitance: | 24pF | - |
Drain to Source Resistance: | 5Ohm | - |
Rds On Max: | 5 Ω | - |
Nominal Vgs: | 2.1 V | 2.1 V |
Height: | 5.33mm | 4.7mm |
Length: | 5.2mm | 4.7mm |
Width: | 4.19mm | 3.93mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Terminal Position: | - | BOTTOM |
Operating Mode: | - | ENHANCEMENT MODE |
Transistor Application: | - | SWITCHING |
Drain Current-Max (Abs) (ID): | - | 0.4A |
Feedback Cap-Max (Crss): | - | 5 pF |

BS170
(In Stock: 2000)
ON SemiconductorUnited States