BSS138 alternative parts: BSS84

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 50V 220MA SOT-23
MOSFET P-CH 50V 130MA SOT-23
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
SOT-23-3
Weight:
30mg
-
Current - Continuous Drain (Id) @ 25℃:
220mA Ta
130mA Ta
Drive Voltage (Max Rds On, Min Rds On):
4.5V 10V
5V
Number of Elements:
1
1
Power Dissipation (Max):
360mW Ta
360mW Ta
Turn Off Delay Time:
20 ns
10 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2002
2013
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
Resistance:
6Ohm
10Ohm
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-55°C
Voltage - Rated DC:
50V
-50V
Current Rating:
220mA
-130mA
Base Part Number:
BSS138
-
Element Configuration:
Single
Single
Power Dissipation:
360mW
360mW
Turn On Delay Time:
2.5 ns
2.5 ns
FET Type:
N-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
3.5Ohm @ 220mA, 10V
10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id:
1.5V @ 1mA
2V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds:
27pF @ 25V
73pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
2.4nC @ 10V
1.3nC @ 5V
Rise Time:
9ns
6.3ns
Drain to Source Voltage (Vdss):
50V
50V
Vgs (Max):
±20V
±20V
Fall Time (Typ):
9 ns
6.3 ns
Continuous Drain Current (ID):
220mA
130mA
Threshold Voltage:
1.3V
-1.7V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
50V
-50V
Dual Supply Voltage:
50V
-50V
Input Capacitance:
27pF
73pF
Drain to Source Resistance:
3.5Ohm
10Ohm
Rds On Max:
3.5 Ω
10 Ω
Nominal Vgs:
1.3 V
-1.7 V
Height:
930μm
930μm
Length:
2.92mm
2.92mm
Width:
1.3mm
3.05mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage:
-
50V
Current:
-
13A
BSS138

BSS138

(In Stock: 27900)

ON Semiconductor