CA3140E alternative parts: LM741CN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4.5MHZ 8DIP | IC OPAMP GP 1 CIRCUIT 8DIP |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Published: | 1998 | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 9V | 22V |
Temperature Grade: | MILITARY | - |
Max Supply Voltage: | 36V | - |
Min Supply Voltage: | 4V | - |
Operating Supply Current: | 4mA | 1.7mA |
Supply Current-Max: | 6mA | - |
Slew Rate: | 9 V/μs | 0.5V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | General Purpose |
Common Mode Rejection Ratio: | 90 dB | 70 dB |
Current - Input Bias: | 10pA | 80nA |
Output Current per Channel: | 40mA | 25mA |
Input Offset Voltage (Vos): | 5mV | 6mV |
Gain Bandwidth Product: | 3.7MHz | 1.5MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 4500 kHz | 437 kHz |
Voltage Gain: | 100dB | 106.02dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 18V | - |
Low-Bias: | YES | - |
Min Dual Supply Voltage: | 2V | - |
Bias Current-Max (IIB) @25C: | 0.00005μA | 0.5μA |
Dual Supply Voltage: | 9V | - |
Number of Amplifiers: | 1 | - |
Height: | 4.95mm | 12.7mm |
Length: | 10.16mm | 12.7mm |
Width: | 7.11mm | 12.7mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Mounting Type: | - | Through Hole |
Weight: | - | 4.535924g |
Operating Temperature: | - | 0°C~70°C |
Packaging: | - | Tube |
Part Status: | - | Obsolete |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Number of Terminations: | - | 8 |
Packing Method: | - | RAIL |
Reach Compliance Code: | - | not_compliant |
Base Part Number: | - | LM741 |
Number of Channels: | - | 1 |
Nominal Supply Current: | - | 1.7mA |
Power Dissipation: | - | 500mW |
Output Current: | - | 25mA |
Voltage - Supply, Single/Dual (±): | - | 10V~36V ±5V~18V |
Bandwidth: | - | 1MHz |
Power Supply Rejection Ratio (PSRR): | - | 77dB |
Voltage - Input Offset: | - | 2mV |
Lead Free: | - | Contains Lead |

CA3140E
(In Stock: 3984)
Intersil (Renesas Electronics America)United States