CA3140E alternative parts: LT1007CN8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4.5MHZ 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
DIP
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Published:
1998
1999
JESD-609 Code:
e0
-
Pbfree Code:
no
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Operating Temperature:
125°C
70°C
Min Operating Temperature:
-55°C
0°C
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Supply Voltage:
15V
-
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
9V
-
Temperature Grade:
MILITARY
-
Max Supply Voltage:
36V
44V
Min Supply Voltage:
4V
4V
Operating Supply Current:
4mA
-
Supply Current-Max:
6mA
-
Slew Rate:
9 V/μs
2.5V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
90 dB
110 dB
Current - Input Bias:
10pA
15nA
Output Current per Channel:
40mA
-
Input Offset Voltage (Vos):
5mV
10μV
Gain Bandwidth Product:
3.7MHz
8MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
4500 kHz
-
Voltage Gain:
100dB
146.02dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
18V
22V
Low-Bias:
YES
-
Min Dual Supply Voltage:
2V
2V
Bias Current-Max (IIB) @25C:
0.00005μA
-
Dual Supply Voltage:
9V
-
Number of Amplifiers:
1
-
Height:
4.95mm
-
Length:
10.16mm
-
Width:
7.11mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Mounting Type:
-
Through Hole
Supplier Device Package:
-
8-PDIP
Number of Elements:
-
1
Packaging:
-
Tube
Operating Temperature:
-
0°C~70°C
Part Status:
-
Active
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Base Part Number:
-
LT1007
Number of Channels:
-
1
Number of Circuits:
-
1
Voltage - Supply, Single/Dual (±):
-
±4V~18V
Power Supply Rejection Ratio (PSRR):
-
106dB
Voltage - Input Offset:
-
20μV
Nominal Gain Bandwidth Product:
-
8MHz
Radiation Hardening:
-
No
Lead Free:
-
Contains Lead
CA3140E

CA3140E

(In Stock: 3984)

Intersil (Renesas Electronics America)