CAP1188-1-CP-TR alternative parts: ATSAMD09D14A-MUT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TOUCH SENSOR/LED DRVR 24VQFN | MICROCHIP - ATSAMD09D14A-MUT - MCU, 32BIT, CORTEX-M0 , 48MHZ, QFN-24 |
Factory Lead Time: | 7 Weeks | 9 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Number of Pins: | 24 | 24 |
Operating Temperature: | -40°C~125°C | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2014 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
ECCN Code: | EAR99 | - |
Type: | Buttons | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Voltage - Supply: | 3V~3.6V | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | CAP1188 | ATSAMD09 |
Operating Supply Voltage: | 3.3V | 3.3V |
Interface: | I2C, SMBus, SPI | I2C, LIN, SMBus, SPI, UART, USART |
Operating Supply Current: | 500μA | - |
Load Capacitance: | 400pF | - |
Number of Inputs: | 8 | - |
Touchscreen: | Capacitive | - |
Proximity Detection: | Yes | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Data Converters: | - | A/D 10x12b |
Number of I/Os: | - | 22 |
Watchdog Timers: | - | Yes |
Series: | - | SAM D09D |
Pbfree Code: | - | yes |
Number of Terminations: | - | 24 |
Terminal Position: | - | QUAD |
Terminal Form: | - | NO LEAD |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 48MHz |
Supply Voltage-Max (Vsup): | - | 3.63V |
Memory Size: | - | 16kB |
Oscillator Type: | - | Internal |
RAM Size: | - | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | - | 1.62V~3.63V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | ARM® Cortex®-M0+ |
Peripherals: | - | Brown-out Detect/Reset, DMA, POR, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 32-Bit |
Program Memory Size: | - | 16KB 16K x 8 |
Connectivity: | - | I2C, LINbus, SPI, UART/USART |
Bit Size: | - | 32 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Data Bus Width: | - | 32b |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 2 |
Core Architecture: | - | ARM |
Length: | - | 4mm |
Height Seated (Max): | - | 0.9mm |
REACH SVHC: | - | No SVHC |

CAP1188-1-CP-TR
(In Stock: 182)
Microchip TechnologyUnited States