CAP1188-1-CP-TR alternative parts: MKL03Z8VFK4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
NXP MKL03Z8VFK4 32 Bit Microcontroller, Kinetis L Series Ultra Low Power, ARM Cortex-M0 , 48 MHz, 8 KB, 2 KB
Factory Lead Time:
7 Weeks
13 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
24-UFQFN Exposed Pad
Number of Pins:
24
-
Operating Temperature:
-40°C~125°C
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tray
Published:
2003
2002
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
3A991.A.2
Type:
Buttons
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
3V~3.6V
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
CAP1188
MKL03Z8
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SMBus, SPI
-
Operating Supply Current:
500μA
-
Load Capacitance:
400pF
-
Number of Inputs:
8
-
Touchscreen:
Capacitive
-
Proximity Detection:
Yes
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Data Converters:
-
A/D 7x12b
Number of I/Os:
-
22
ROM(word):
-
8192
Series:
-
Kinetis KL03
Number of Terminations:
-
24
HTS Code:
-
8542.31.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
NO LEAD
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
JESD-30 Code:
-
S-XQCC-N24
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
1.8/3.3V
Supply Voltage-Min (Vsup):
-
1.71V
Oscillator Type:
-
Internal
Speed:
-
48MHz
RAM Size:
-
2K x 8
Voltage - Supply (Vcc/Vdd):
-
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
ARM® Cortex®-M0+
Peripherals:
-
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Clock Frequency:
-
24MHz
Program Memory Type:
-
FLASH
Core Size:
-
32-Bit
Program Memory Size:
-
8KB 8K x 8
Connectivity:
-
I2C, SPI, UART/USART
Bit Size:
-
32
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
YES
CPU Family:
-
CORTEX-M0
Length:
-
4mm
Height Seated (Max):
-
0.65mm
Width:
-
4mm
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology