CAP1188-1-CP-TR alternative parts: PCA9539BS,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TOUCH SENSOR/LED DRVR 24VQFN | IC I/O EXPANDER I2C 16B 24HVQFN |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Number of Pins: | 24 | - |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2003 |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Type: | Buttons | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 3V~3.6V | 2.3V~5.5V |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | CAP1188 | PCA9539 |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, SMBus, SPI | I2C, SMBus |
Operating Supply Current: | 500μA | - |
Load Capacitance: | 400pF | - |
Number of Inputs: | 8 | - |
Touchscreen: | Capacitive | - |
Proximity Detection: | Yes | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of I/Os: | - | 16 |
Number of Terminations: | - | 24 |
HTS Code: | - | 8542.31.00.01 |
Terminal Position: | - | QUAD |
Terminal Form: | - | NO LEAD |
Supply Voltage: | - | 3V |
Terminal Pitch: | - | 0.5mm |
Pin Count: | - | 24 |
JESD-30 Code: | - | S-PQCC-N24 |
Qualification Status: | - | Not Qualified |
Output Type: | - | Push-Pull |
Power Supplies: | - | 2.5/5V |
Number of Ports: | - | 2 |
Number of Bits: | - | 16 |
Clock Frequency: | - | 400kHz |
Interrupt Output: | - | Yes |
Current - Output Source/Sink: | - | 10mA 25mA |
Features: | - | POR |
Height Seated (Max): | - | 1mm |
Width: | - | 4mm |
Length: | - | 4mm |

CAP1188-1-CP-TR
(In Stock: 182)
Microchip TechnologyUnited States