CAP1188-1-CP-TR alternative parts: S9KEAZN8AMFK

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
NXP S9KEAZN8AMFK 32 Bit Microcontroller, Kinetis EA Series, ARM Cortex-M0 , 48 MHz, 8 KB, 1 KB, 24 Pins, QFN
Factory Lead Time:
7 Weeks
20 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
-
Operating Temperature:
-40°C~125°C
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tray
Published:
2003
2013
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
3A991.A.2
Type:
Buttons
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
3V~3.6V
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
CAP1188
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SMBus, SPI
-
Operating Supply Current:
500μA
-
Load Capacitance:
400pF
-
Number of Inputs:
8
-
Touchscreen:
Capacitive
-
Proximity Detection:
Yes
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Data Converters:
-
A/D 12x12b
Number of I/Os:
-
22
Series:
-
Kinetis KEA
Number of Terminations:
-
16
HTS Code:
-
8542.31.00.01
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Supply Voltage:
-
3V
JESD-30 Code:
-
S-PDSO-G16
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Oscillator Type:
-
Internal
Speed:
-
48MHz
RAM Size:
-
1K x 8
Voltage - Supply (Vcc/Vdd):
-
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
ARM® Cortex®-M0+
Peripherals:
-
LVD, POR, PWM, WDT
Clock Frequency:
-
24MHz
Program Memory Type:
-
FLASH
Core Size:
-
32-Bit
Program Memory Size:
-
8KB 8K x 8
Connectivity:
-
I2C, LINbus, SPI, UART/USART
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
YES
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology