CC1101RGP alternative parts: CC1100RTK

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF Transceiver Low-Power Sub-1GHz RF Transceiver
TEXAS INSTRUMENTS CC1100RTK TRANSCEIVER, SINGLE CHIP RF, SMD
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
NRND (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Number of Pins:
20
20
Weight:
69.994973mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
Type:
TxRx Only
TxRx Only
Voltage - Supply:
1.8V~3.6V
1.8V~3.6V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Depth:
4.15mm
4mm
Frequency:
300MHz~348MHz 387MHz~464MHz 779MHz~928MHz
300MHz~348MHz 400MHz~464MHz 800MHz~928MHz
Base Part Number:
CC1101
CC1100
Density:
0 b
-
Power - Output:
12dBm
10dBm
RF Family/Standard:
General ISM < 1GHz
General ISM < 1GHz
Data Rate (Max):
600kbps
500kBaud
Serial Interfaces:
SPI
SPI
Current - Receiving:
14.3mA~17.1mA
13.9mA~15.9mA
Current - Transmitting:
12.3mA~34.2mA
12.3mA~31.1mA
Number of Receivers:
1
-
Modulation:
2FSK, 4FSK, ASK, GFSK, MSK, OOK
2FSK, ASK, GFSK, MSK, OOK
Sensitivity (dBm):
-116 dBm
-111 dBm
Height:
1mm
900μm
Length:
4mm
4mm
Width:
4mm
4mm
Thickness:
930μm
850μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
HTS Code:
-
8542.39.00.01
Pin Count:
-
20
Operating Supply Voltage:
-
3.3V
Power Supplies:
-
1.8/3.6V
CC1101RGP

CC1101RGP

(In Stock: 130)

Texas Instruments