CC1101RGP alternative parts: CC110LRGPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF Transceiver Low-Power Sub-1GHz RF Transceiver
IC RF TXRX ISM<1GHZ 20-VFQFN
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Number of Pins:
20
20
Weight:
69.994973mg
69.994973mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
Type:
TxRx Only
TxRx Only
Voltage - Supply:
1.8V~3.6V
1.8V~3.6V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Depth:
4.15mm
4.15mm
Frequency:
300MHz~348MHz 387MHz~464MHz 779MHz~928MHz
300MHz~348MHz 387MHz~464MHz 779MHz~928MHz
Base Part Number:
CC1101
CC110
Density:
0 b
0 b
Power - Output:
12dBm
12dBm
RF Family/Standard:
General ISM < 1GHz
General ISM < 1GHz
Data Rate (Max):
600kbps
600kbps
Serial Interfaces:
SPI
SPI
Current - Receiving:
14.3mA~17.1mA
14.3mA~17.1mA
Current - Transmitting:
12.3mA~34.2mA
12.3mA~34.2mA
Number of Receivers:
1
1
Modulation:
2FSK, 4FSK, ASK, GFSK, MSK, OOK
2FSK, 4FSK, GFSK, MSK, OOK
Sensitivity (dBm):
-116 dBm
-116 dBm
Height:
1mm
1mm
Length:
4mm
4mm
Width:
4mm
4mm
Thickness:
930μm
930μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
CC1101RGP

CC1101RGP

(In Stock: 130)

Texas Instruments