CD4001BE alternative parts: MC14001UBCPG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4001BE NOR Gate, 4 Gate, 2 Input, 6.8 mA, 3V to 18V, DIP-14 | IC GATE NOR 4CH 2-INP 14-DIP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 12 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 4.535924g |
Logic Level-High: | 3.5V ~ 11V | 4V ~ 12.5V |
Logic Level-Low: | 1.5V ~ 4V | 1V ~ 2.5V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | - |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4001 | 4001 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | 1 |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 4 | - |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 500mW | - |
Output Current: | 6.8mA | 8.8mA |
Propagation Delay: | 45 ns | 80 ns |
Quiescent Current: | 5μA | 1μA |
Turn On Delay Time: | 120 ns | 180 ns |
Logic Function: | NOR | NOR |
Number of Inputs: | 2 | 2 |
Logic Type: | NOR Gate | NOR Gate |
Max I(ol): | 0.0068 A | - |
Max Propagation Delay @ V, Max CL: | 90ns @ 15V, 50pF | 80ns @ 15V, 50pF |
Input Capacitance: | 5pF | - |
Schmitt Trigger: | NO | NO |
Power Supply Current-Max (ICC): | 0.03mA | - |
Current - Quiescent (Max): | 1μA | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 5.08mm | 3.683mm |
Length: | 19.3mm | 19.558mm |
Width: | 6.35mm | 6.604mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2006 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Packing Method: | - | RAIL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Number of Gates: | - | 4 |

CD4001BE
(In Stock: 41)
Texas InstrumentsUnited States