CD4007CM alternative parts: MC14007UBD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER COMP PR DUAL 14SOIC | IC COMP DUAL PAIR W/INV 14-SOIC |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Supplier Device Package: | 14-SOIC | - |
Operating Temperature: | -40°C~85°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
Published: | 1999 | 2006 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Supply Voltage: | 3V~15V | 3V~18V |
Base Part Number: | 4007 | 4007 |
Polarity: | Inverting | Inverting |
Number of Circuits: | 2 | - |
Max Supply Voltage: | 15V | 18V |
Min Supply Voltage: | 3V | 3V |
Number of Bits: | 3 | - |
Propagation Delay: | 50 ns | 55 ns |
Logic Function: | Inverter | Inverter |
Logic Type: | Complementary Pair Plus Inverter | Complementary Pair Plus Inverter |
Number of Input Lines: | 3 | - |
Number of Output Lines: | 3 | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e0 |
Number of Terminations: | - | 14 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 240 |
Number of Functions: | - | 3 |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 14 |
Qualification Status: | - | Not Qualified |
Quiescent Current: | - | 1μA |
Turn On Delay Time: | - | 125 ns |
Number of Inputs: | - | 3 |
High Level Output Current: | - | -4.2mA |
Low Level Output Current: | - | 4.2mA |
Length: | - | 8.65mm |

CD4007CM
ON SemiconductorUnited States