CD4007CM alternative parts: SN74HCT04DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
IC HEX INVERTER 14-SOIC
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Series:
4000B
74HCT
Published:
1999
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
5V
Base Part Number:
4007
74HCT04
Polarity:
Inverting
-
Number of Circuits:
2
-
Max Supply Voltage:
15V
-
Min Supply Voltage:
3V
-
Number of Bits:
3
-
Propagation Delay:
50 ns
18 ns
Logic Function:
Inverter
-
Logic Type:
Complementary Pair Plus Inverter
Inverter
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
Weight:
-
122.413241mg
Logic Level-High:
-
2V
Logic Level-Low:
-
0.8V
Number of Elements:
-
6
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
14
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.39.00.01
Packing Method:
-
TR
Voltage - Supply:
-
4.5V~5.5V
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
6
Terminal Pitch:
-
1.27mm
Pin Count:
-
14
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Load Capacitance:
-
50pF
Output Current:
-
4mA
Quiescent Current:
-
2μA
Turn On Delay Time:
-
25 ns
Family:
-
HCT
Max I(ol):
-
0.004 A
Max Propagation Delay @ V, Max CL:
-
18ns @ 5.5V, 50pF
Schmitt Trigger:
-
NO
Power Supply Current-Max (ICC):
-
0.02mA
Height:
-
1.75mm
Length:
-
8.65mm
Width:
-
3.91mm
Thickness:
-
1.58mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
CD4007CM

CD4007CM

ON Semiconductor