CD4017BM96 alternative parts: MC14017BDG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC16 | IC, 5-STAGE DECADE COUNTER, SOIC-16 - More Details |
Lifecycle Status: | ACTIVE (Last Updated: 1 week ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | 665.986997mg |
Clock-Edge Trigger Type: | Positive Edge | Positive Edge |
Number of Elements: | 1 | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | RAIL |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Frequency: | 11MHz | 16MHz |
Base Part Number: | CD4017 | 4017 |
Pin Count: | 16 | 16 |
Supply Voltage-Min (Vsup): | 3V | 3V |
Load Capacitance: | 50pF | - |
Propagation Delay: | 85 ns | 1 μs |
Quiescent Current: | 100μA | - |
Turn On Delay Time: | 650 ns | 1 μs |
Reset: | Asynchronous | Asynchronous |
Logic Function: | Counter | Counter |
Number of Inputs: | 3 | - |
Direction: | Up | Up |
Logic Type: | Counter, Decade | Counter, Decade |
Number of Bits per Element: | 10 | 10 |
Prop. Delay@Nom-Sup: | 270 ns | - |
Trigger Type: | Positive Edge | Positive Edge |
fmax-Min: | 5.5 MHz | 6.7 MHz |
Ambient Temperature Range High: | 125°C | - |
Count Rate: | 5.5MHz | - |
Timing: | Synchronous | - |
Height: | 1.75mm | 1.5mm |
Length: | 9.9mm | 10mm |
Width: | 3.91mm | 4mm |
Thickness: | 1.58mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2001 |
Terminal Finish: | - | Tin (Sn) |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Number of Bits: | - | 5 |
Halogen Free: | - | Halogen Free |
Number of Input Lines: | - | 1 |

CD4017BM96
(In Stock: 2570)
Texas InstrumentsUnited States