CD4046BE alternative parts: CD74HC4046AE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4046BE MICROPOWER PLL, 2.4MHZ, 16-DIP | TEXAS INSTRUMENTS CD74HC4046AE IC, LOGIC, 74HC, PLL |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 951.693491mg | 951.693491mg |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Phase Lock Loop (PLL) | Phase Lock Loop (PLL) |
Voltage - Supply: | 3V~18V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 10V | 3V |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 2.4MHz | 38MHz |
Base Part Number: | CD4046 | 74HC4046 |
Pin Count: | 16 | 16 |
Voltage: | 20V | - |
Nominal Supply Current: | 10mA | 8μA |
Input: | CMOS | CMOS |
Ratio - Input:Output: | 1:1 | 1:4 |
PLL: | Yes | Yes |
Differential - Input:Output: | No/No | No/No |
Divider/Multiplier: | Yes/No | - |
Height: | 5.08mm | 5.08mm |
Length: | 19.3mm | 19.3mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | 74HC |
Supply Voltage-Max (Vsup): | - | 6V |
Power Supplies: | - | 2/6V |
Supply Voltage-Min (Vsup): | - | 2V |
Supply Current-Max (Isup): | - | 204mA |

CD4046BE
(In Stock: 1000)
Texas InstrumentsUnited States