CD4049UBE alternative parts: MC74ACT14NG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
INVERTING BUFFER, HEX, 4000 CMOS, 16DIP
IC SCHMITT TRIG HEX INV 14-DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
16
14
Logic Level-High:
4V ~ 12.5V
2V
Logic Level-Low:
1V ~ 2.5V
0.8V
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
4000B
74ACT
JESD-609 Code:
e4
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
Termination:
Through Hole
-
ECCN Code:
EAR99
-
Additional Feature:
CMOS-TTL LEVEL TRANSLATOR
-
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
3V~18V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
6
6
Supply Voltage:
10V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
CD4049
74ACT14
Pin Count:
16
14
Number of Outputs:
6
-
Operating Supply Voltage:
18V
5V
Polarity:
Inverting
-
Power Supplies:
5/15V
5V
Number of Channels:
6
-
Voltage:
20V
-
Load Capacitance:
50pF
50pF
Propagation Delay:
50 ns
11.5 ns
Quiescent Current:
4μA
4μA
Turn On Delay Time:
50 ns
15 ns
Family:
4000/14000/40000
ACT
Logic Function:
Buffer, Inverter, Inverting
Buffer, Decoder, Demux, Inverter, Schmitt Trigger
Logic Type:
Inverter
Inverter
Max I(ol):
0.018 A
0.024 A
Max Propagation Delay @ V, Max CL:
50ns @ 15V, 50pF
11.5ns @ 5V, 50pF
Prop. Delay@Nom-Sup:
120 ns
12.5 ns
Schmitt Trigger:
NO
YES
Power Supply Current-Max (ICC):
0.12mA
-
Height:
5.08mm
3.6576mm
Length:
19.3mm
19.558mm
Width:
6.35mm
6.604mm
Thickness:
3.9mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
4.535924g
Published:
-
2006
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Output Type:
-
TTL
Output Current:
-
24mA
Number of Gates:
-
6
CD4049UBE

CD4049UBE

(In Stock: 1571)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.281200

    $0.28

  • 10

    $0.265283

    $2.65

  • 100

    $0.250267

    $25.03

  • 500

    $0.236101

    $118.05

  • 1000

    $0.222737

    $222.74

Minimum: 1 Multiples: 1

Unit Price: $0.281200

Ext Price: $0.28

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity