CD4093BE alternative parts: MC74HC00ANG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, 4000 CMOS, 4093, DIP14, 18V | IC GATE NAND 4CH 2-INP 14-DIP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 4.535924g |
Manufacturer Package Identifier: | J (R-GDIP-T**) | - |
Logic Level-High: | 3.6V ~ 10.8V | 1.5V ~ 4.2V |
Logic Level-Low: | 0.9V ~ 4V | 0.5V ~ 1.8V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 74HC |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 3V |
Base Part Number: | CD4093 | 74HC00 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | 1 |
Max Output Current: | 6.8mA | - |
Supply Voltage-Min (Vsup): | 3V | 2V |
Number of Channels: | 4 | - |
Load Capacitance: | 50pF | 50pF |
Output Current: | 6.8mA | 5.2mA |
Propagation Delay: | 130 ns | 110 ns |
Quiescent Current: | 20μA | 1μA |
Turn On Delay Time: | 380 ns | 75 ns |
Logic Function: | NAND, Schmitt Trigger | NAND |
Number of Inputs: | 2 | 2 |
Logic Type: | NAND Gate | NAND Gate |
Max I(ol): | 0.0068 A | - |
Max Propagation Delay @ V, Max CL: | 130ns @ 15V, 50pF | 13ns @ 6V, 50pF |
Power Supply Current-Max (ICC): | 0.6mA | - |
Current - Quiescent (Max): | 4μA | - |
Schmitt Trigger Input: | Yes | - |
Height: | 5.08mm | 3.683mm |
Length: | 19.3mm | 19.558mm |
Width: | 6.35mm | 6.604mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 1997 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Packing Method: | - | RAIL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Output Type: | - | TTL |
Supply Voltage-Max (Vsup): | - | 6V |
Family: | - | HC/UH |
Number of Gates: | - | 4 |
Schmitt Trigger: | - | NO |

CD4093BE
(In Stock: 2000)
Texas InstrumentsUnited States