CD4511BE alternative parts: MC74HCT138ANG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4511BE BCD TO 7 SEGMENT LATCH/DECODER, DIP-16 | IC DECODER/DMUX 1-8 LSTTL 16DIP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 951.693491mg | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4511 | 74HCT138 |
Pin Count: | 16 | 16 |
Operating Supply Voltage: | 3.3V | 5V |
Polarity: | Non-Inverting | Inverting |
Supply Voltage-Min (Vsup): | 3V | - |
Configuration: | 7 Segment | - |
Number of Channels: | 4 | - |
Interface: | BCD | - |
Operating Supply Current: | 40nA | - |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 500mW | - |
Propagation Delay: | 1.32 μs | 45 ns |
Quiescent Current: | 100μA | 4μA |
Turn On Delay Time: | 1.32 μs | 45 ns |
Logic Function: | Decoder, Inverter, Latch | Decoder, Demultiplexer, Demux |
Number of Inputs: | 4 | 3 |
Logic IC Type: | SEVEN SEGMENT DECODER/DRIVER | - |
Number of Gates: | 1 | - |
Display Type: | LED | - |
Input Capacitance: | 5pF | - |
Low Level Output Current: | 4.2mA | - |
Power Supply Current-Max (ICC): | 0.3mA | - |
Number of Output Lines: | 7 | 8 |
Input Conditioning: | LATCHED | STANDARD |
Height: | 5.08mm | 3.429mm |
Length: | 19.3mm | 19.5326mm |
Width: | 6.35mm | 6.858mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Series: | - | 74HCT |
Published: | - | 1997 |
Pbfree Code: | - | yes |
Type: | - | Decoder/Demultiplexer |
Terminal Finish: | - | Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Output Type: | - | TTL |
Max Output Current: | - | 4mA |
Circuit: | - | 1 x 3:8 |
Power Supplies: | - | 5V |
Number of Bits: | - | 3 |
Family: | - | HCT |
Supply Type: | - | Single |
Max I(ol): | - | 0.004 A |
Voltage Supply Source: | - | Single Supply |

CD4511BE
(In Stock: 784)
Texas InstrumentsUnited States