CD4511BE alternative parts: SN74HCT138N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD4511BE BCD TO 7 SEGMENT LATCH/DECODER, DIP-16
TEXAS INSTRUMENTS SN74HCT138NLogic Type:Decoder / Demultiplexer
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
951.693491mg
951.693491mg
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Voltage - Supply:
3V~18V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Base Part Number:
CD4511
74HCT138
Pin Count:
16
16
Operating Supply Voltage:
3.3V
5V
Polarity:
Non-Inverting
Inverting
Supply Voltage-Min (Vsup):
3V
-
Configuration:
7 Segment
-
Number of Channels:
4
-
Interface:
BCD
-
Operating Supply Current:
40nA
-
Load Capacitance:
50pF
50pF
Power Dissipation:
500mW
1.6W
Propagation Delay:
1.32 μs
45 ns
Quiescent Current:
100μA
80μA
Turn On Delay Time:
1.32 μs
45 ns
Logic Function:
Decoder, Inverter, Latch
Decoder, Demultiplexer
Number of Inputs:
4
3
Logic IC Type:
SEVEN SEGMENT DECODER/DRIVER
-
Number of Gates:
1
-
Display Type:
LED
-
Input Capacitance:
5pF
-
Low Level Output Current:
4.2mA
-
Power Supply Current-Max (ICC):
0.3mA
-
Number of Output Lines:
7
-
Input Conditioning:
LATCHED
STANDARD
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
74HCT
Type:
-
Decoder/Demultiplexer
Terminal Pitch:
-
2.54mm
Number of Outputs:
-
8
Circuit:
-
1 x 3:8
Power Supplies:
-
5V
Number of Circuits:
-
1
Output Current:
-
25mA
Number of Bits:
-
8
Family:
-
HCT
Supply Type:
-
Single
Bandwidth:
-
28MHz
Max I(ol):
-
0.004 A
Voltage Supply Source:
-
Single Supply
CD4511BE

CD4511BE

(In Stock: 784)

Texas Instruments