CFR-25JB-52-1R8 alternative parts: RSF50SJT-PN110R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.8 OHM 1/4W 5% AXIAL
RES METAL OXIDE 1/2W 5% AXIAL
Factory Lead Time:
16 Weeks
-
Package / Case:
Axial
Axial
Surface Mount:
NO
-
Terminal Shape:
WIRE
-
Mounting Feature:
THROUGH HOLE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~235°C
Packaging:
Bulk
Tape & Box (TB)
Series:
CFR
RSF
Published:
2011
-
Size / Dimension:
0.094Diax0.248L 2.40mmx6.30mm
0.094Diax0.248L 2.40mmx6.30mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
-350/ +500ppm/°C
±300ppm/°C
Resistance:
1.8Ohm
110Ohm
Terminal Finish:
Matte Tin (Sn)
-
Composition:
Carbon Film
Metal Oxide Film
Power (Watts):
0.25W 1/4W
0.5W 1/2W
HTS Code:
8533.10.00.65
-
Max Power Dissipation:
250mW
-
Construction:
Cylindrical
-
Resistor Type:
FIXED RESISTOR
-
Lead Diameter:
0.55 mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Features:
-
Flame Proof, Safety
CFR-25JB-52-1R8

CFR-25JB-52-1R8

(In Stock: 20858)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.080474

    $0.08

  • 500

    $0.059172

    $29.59

  • 1000

    $0.049310

    $49.31

  • 2000

    $0.045239

    $90.48

  • 5000

    $0.042279

    $211.40

  • 10000

    $0.039329

    $393.29

  • 15000

    $0.038036

    $570.54

  • 50000

    $0.037400

    $1,870.00

Minimum: 1 Multiples: 1

Unit Price: $0.080474

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity