CL10B104KB8NNNC alternative parts: C1608X7R1H104K080AA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ceramic capacitor SMD-0603 100nF /50V X7R# K -10%, Samsung, RoHS
CAP CER 0.1UF 50V X7R 0603
Factory Lead Time:
18 Weeks
28 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Material:
Ceramic
-
Voltage Rated:
50V
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CL
C
Published:
1997
2001
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Temperature Coefficient:
X7R
X7R
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
0.1μF
Voltage - Rated DC:
50V
50V
Depth:
800μm
800μm
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Dielectric:
X7R
-
Voltage:
50V
50V
Height:
900μm
800μm
Length:
1.6mm
1.6mm
Width:
787.4μm
0.8mm
Thickness (Max):
0.035 0.90mm
0.035 0.90mm
Thickness:
889μm
939.8μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago)
Terminal Shape:
-
WRAPAROUND
Number of Pins:
-
2
Dielectric Material:
-
Ceramic
Weight:
-
2.012816mg
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
2
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Temperature Characteristics Code:
-
X7R
Multilayer:
-
Yes
Features:
-
Low ESL
REACH SVHC:
-
No SVHC
CL10B104KB8NNNC

CL10B104KB8NNNC

(In Stock: 7230)

Samsung Electro-Mechanics

Qty

Unit Price

Ext Price

  • 1

    $0.179286

    $0.18

  • 10

    $0.169137

    $1.69

  • 100

    $0.159564

    $15.96

  • 500

    $0.150532

    $75.27

  • 1000

    $0.142011

    $142.01

Minimum: 1 Multiples: 1

Unit Price: $0.179286

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity