CS4270-CZZ alternative parts: CS4271-CZZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CODEC 24BIT 105DB 24TSSOP
IC CODEC AUD 24BIT 114DB 28TSSOP
Factory Lead Time:
19 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
28-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
28
Weight:
211.997734mg
-
Usage Level:
Commercial grade
Commercial grade
Operating Temperature:
-10°C~70°C
-10°C~70°C
Packaging:
Tube
Tube
Published:
1995
1995
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
28
Termination:
SMD/SMT
-
Type:
Stereo Audio
Stereo Audio
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
CS4270
CS4271
Pin Count:
24
28
Qualification Status:
Not Qualified
Not Qualified
Power Supplies:
3.35V
3.35V
Interface:
I2C, SPI, Serial
I2C, SPI, Serial
Max Supply Voltage:
5.25V
5.25V
Min Supply Voltage:
3.1V
2.37V
Nominal Supply Current:
31mA
45mA
Data Interface:
Serial
Serial
Sampling Rate:
192 ksps
192 ksps
Voltage - Supply, Analog:
3.14V~5.25V
4.75V~5.25V
Voltage - Supply, Digital:
3.14V~5.25V
3.1V~5.25V
Number of D/A Converters:
1
-
Resolution (Bits):
24 b
24 b
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
2 / 2
Dynamic Range, ADCs / DACs (db) Typ:
105 / 105
108 / 114
Height:
900μm
-
Length:
7.8mm
9.7mm
Width:
4.4mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Number of Channels:
-
1
Number of Bits:
-
24
Number of A/D Converters:
-
2
CS4270-CZZ

CS4270-CZZ

(In Stock: 1000)

Cirrus Logic Inc.

Qty

Unit Price

Ext Price

  • 1

    $5.363901

    $5.36

  • 10

    $5.060284

    $50.60

  • 100

    $4.773853

    $477.39

  • 500

    $4.503635

    $2,251.82

  • 1000

    $4.248712

    $4,248.71

Minimum: 1 Multiples: 1

Unit Price: $5.363901

Ext Price: $5.36

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity