CS4270-CZZ alternative parts: CS4272-CZZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CODEC 24BIT 105DB 24TSSOP | IC CODEC AUD 24BIT 114DB 28TSSOP |
Factory Lead Time: | 19 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 24 | 28 |
Weight: | 211.997734mg | - |
Usage Level: | Commercial grade | Commercial grade |
Operating Temperature: | -10°C~70°C | -10°C~70°C |
Packaging: | Tube | Tube |
Published: | 1995 | 1995 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 24 | 28 |
Termination: | SMD/SMT | SMD/SMT |
Type: | Stereo Audio | Stereo Audio |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | CS4270 | CS4272 |
Pin Count: | 24 | 28 |
Qualification Status: | Not Qualified | Not Qualified |
Power Supplies: | 3.35V | 3.35V |
Interface: | I2C, SPI, Serial | I2C, I2S, SPI, Serial |
Max Supply Voltage: | 5.25V | 5.25V |
Min Supply Voltage: | 3.1V | 2.37V |
Nominal Supply Current: | 31mA | 45mA |
Data Interface: | Serial | PCM |
Sampling Rate: | 192 ksps | 192 ksps |
Voltage - Supply, Analog: | 3.14V~5.25V | 4.75V~5.25V |
Voltage - Supply, Digital: | 3.14V~5.25V | 3.1V~5.25V |
Number of D/A Converters: | 1 | - |
Resolution (Bits): | 24 b | 24 b |
Sigma Delta: | Yes | Yes |
Number of ADCs / DACs: | 2 / 2 | 2 / 2 |
Dynamic Range, ADCs / DACs (db) Typ: | 105 / 105 | 114 / 114 |
Height: | 900μm | 900μm |
Length: | 7.8mm | 9.7mm |
Width: | 4.4mm | 4.4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Channels: | - | 1 |
Number of Bits: | - | 24 |
Number of A/D Converters: | - | 2 |
Signal to Noise Ratio (SNR): | - | 114 dB |

CS4270-CZZ
(In Stock: 1000)
Cirrus Logic Inc.Qty
Unit Price
Ext Price
1
$5.363901
$5.36
10
$5.060284
$50.60
100
$4.773853
$477.39
500
$4.503635
$2,251.82
1000
$4.248712
$4,248.71
Minimum: 1 Multiples: 1
Unit Price: $5.363901
Ext Price: $5.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity