CS4270-CZZ alternative parts: PCM3060PW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CODEC 24BIT 105DB 24TSSOP
TEXAS INSTRUMENTS PCM3060PW Audio Codec, Asynchronous, Stereo, 2, 2, -25 C, 85 C, 192 kSPS
Factory Lead Time:
19 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
28-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
28
Weight:
211.997734mg
117.508773mg
Usage Level:
Commercial grade
-
Operating Temperature:
-10°C~70°C
-25°C~85°C
Packaging:
Tube
Tube
Published:
1995
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
24
28
Termination:
SMD/SMT
-
Type:
Stereo Audio
Stereo Audio
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
CS4270
PCM3060
Pin Count:
24
28
Qualification Status:
Not Qualified
-
Power Supplies:
3.35V
-
Interface:
I2C, SPI, Serial
2-Wire, I2C, SPI, Serial
Max Supply Voltage:
5.25V
5.5V
Min Supply Voltage:
3.1V
4.5V
Nominal Supply Current:
31mA
-
Data Interface:
Serial
Serial
Sampling Rate:
192 ksps
192 ksps
Voltage - Supply, Analog:
3.14V~5.25V
4.5V~5.5V
Voltage - Supply, Digital:
3.14V~5.25V
2.7V~3.6V
Number of D/A Converters:
1
-
Resolution (Bits):
24 b
24 b
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
2 / 2
Dynamic Range, ADCs / DACs (db) Typ:
105 / 105
99 / 104
Height:
900μm
1.2mm
Length:
7.8mm
9.7mm
Width:
4.4mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Surface Mount:
-
YES
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Supply Voltage:
-
3.3V
Operating Supply Voltage:
-
5V
Power Consumption:
-
160mW
Signal to Noise Ratio (SNR):
-
99 dB
Number of Analog Inputs:
-
2
S/N Ratio, ADCs / DACs (db) Typ:
-
99 / 105 (Differential), 99 / 104 (Single-Ended)
Thickness:
-
1mm
Radiation Hardening:
-
No
CS4270-CZZ

CS4270-CZZ

(In Stock: 1000)

Cirrus Logic Inc.

Qty

Unit Price

Ext Price

  • 1

    $5.363901

    $5.36

  • 10

    $5.060284

    $50.60

  • 100

    $4.773853

    $477.39

  • 500

    $4.503635

    $2,251.82

  • 1000

    $4.248712

    $4,248.71

Minimum: 1 Multiples: 1

Unit Price: $5.363901

Ext Price: $5.36

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity