CY62128ELL-45SXI alternative parts: 71V124SA10PHG8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CYPRESS SEMICONDUCTOR CY62128ELL-45SXI. IC, SRAM, 1MBIT, PARALLEL, 45NS, SOIC-32
SRAM Chip Async Single 3.3V 1M-Bit 128K x 8 10ns 32-Pin TSOP-II T/R
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
32-SOIC (0.445, 11.30mm Width)
SOIC
Number of Pins:
32
32
Weight:
766.089163mg
-
Memory Types:
Volatile
RAM, SDR, SRAM - Asynchronous
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tube
Tape & Reel
Series:
MoBL®
-
Published:
2001
2013
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn) - annealed
Voltage - Supply:
4.5V~5.5V
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Frequency:
1MHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
CY62128
-
Pin Count:
32
32
Operating Supply Voltage:
5V
3.3V
Power Supplies:
5V
-
Voltage:
5V
-
Memory Size:
1Mb 128K x 8
128kB
Number of Ports:
1
1
Nominal Supply Current:
16mA
145mA
Max Supply Current:
16mA
-
Memory Format:
SRAM
-
Memory Interface:
Parallel
-
Output Characteristics:
3-STATE
3-STATE
Write Cycle Time - Word, Page:
45ns
-
Address Bus Width:
17b
17b
Density:
1 Mb
1 Mb
Standby Current-Max:
0.000004A
-
Access Time (Max):
45 ns
-
I/O Type:
COMMON
COMMON
Sync/Async:
Asynchronous
Asynchronous
Word Size:
8b
8b
Height:
2.997mm
-
Length:
20.75mm
20.95mm
Width:
11.43mm
10.16mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Terminal Form:
-
GULL WING
Temperature Grade:
-
COMMERCIAL
Interface:
-
Parallel
Max Supply Voltage:
-
3.6V
Min Supply Voltage:
-
3.15V
Access Time:
-
10 ns
Thickness:
-
1mm
CY62128ELL-45SXI

CY62128ELL-45SXI

(In Stock: 2300)

Cypress Semiconductor Corp