CY62128ELL-45SXI alternative parts: CY62128EV30LL-45SXIT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CYPRESS SEMICONDUCTOR CY62128ELL-45SXI. IC, SRAM, 1MBIT, PARALLEL, 45NS, SOIC-32
IC SRAM 1MBIT 45NS 32SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-SOIC (0.445, 11.30mm Width)
32-SOIC (0.445, 11.30mm Width)
Number of Pins:
32
32
Weight:
766.089163mg
-
Memory Types:
Volatile
Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
MoBL®
MoBL®
Published:
2001
2003
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
4.5V~5.5V
2.2V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3V
Frequency:
1MHz
45GHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
CY62128
CY62128
Pin Count:
32
-
Operating Supply Voltage:
5V
3V
Power Supplies:
5V
-
Voltage:
5V
-
Memory Size:
1Mb 128K x 8
1Mb 128K x 8
Number of Ports:
1
1
Nominal Supply Current:
16mA
16mA
Max Supply Current:
16mA
-
Memory Format:
SRAM
SRAM
Memory Interface:
Parallel
Parallel
Output Characteristics:
3-STATE
3-STATE
Write Cycle Time - Word, Page:
45ns
45ns
Address Bus Width:
17b
17b
Density:
1 Mb
1 Mb
Standby Current-Max:
0.000004A
0.000003A
Access Time (Max):
45 ns
45 ns
I/O Type:
COMMON
COMMON
Sync/Async:
Asynchronous
Asynchronous
Word Size:
8b
8b
Height:
2.997mm
-
Length:
20.75mm
20.4465mm
Width:
11.43mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2.2V
Memory Width:
-
8
Height Seated (Max):
-
2.997mm
CY62128ELL-45SXI

CY62128ELL-45SXI

(In Stock: 2300)

Cypress Semiconductor Corp