CY62128ELL-45SXI alternative parts: CY7C1009D-10VXI
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | CYPRESS SEMICONDUCTOR CY62128ELL-45SXI. IC, SRAM, 1MBIT, PARALLEL, 45NS, SOIC-32 | IC, SRAM, 1MBIT, PARALLEL, 10NS, SOJ-32 |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-SOIC (0.445, 11.30mm Width) | 32-BSOJ (0.300, 7.62mm Width) |
Number of Pins: | 32 | 32 |
Weight: | 766.089163mg | - |
Memory Types: | Volatile | Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | MoBL® | - |
Published: | 2001 | 1996 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Frequency: | 1MHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | CY62128 | CY7C1009 |
Pin Count: | 32 | 32 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Voltage: | 5V | 5V |
Memory Size: | 1Mb 128K x 8 | 1Mb 128K x 8 |
Number of Ports: | 1 | 1 |
Nominal Supply Current: | 16mA | 80mA |
Max Supply Current: | 16mA | - |
Memory Format: | SRAM | SRAM |
Memory Interface: | Parallel | Parallel |
Output Characteristics: | 3-STATE | 3-STATE |
Write Cycle Time - Word, Page: | 45ns | 10ns |
Address Bus Width: | 17b | 17b |
Density: | 1 Mb | 1 Mb |
Standby Current-Max: | 0.000004A | 0.003A |
Access Time (Max): | 45 ns | - |
I/O Type: | COMMON | COMMON |
Sync/Async: | Asynchronous | Asynchronous |
Word Size: | 8b | 8b |
Height: | 2.997mm | 3.556mm |
Length: | 20.75mm | 21.08mm |
Width: | 11.43mm | 7.747mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Frequency: | - | 100MHz |
CY62128ELL-45SXI
(In Stock: 2300)
Cypress Semiconductor CorpUnited States